Texas Instruments Power Supplies - Board Mount - DC DC Converters PT4243C

Description
Manufacturer: Texas Instruments Win Source Part Number: 1335284-PT4243C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Size / Dimension: 2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm) Applications: ITE (Commercial) Standard Package: 15 Mounting: Surface Mount Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT4243C-NDR,-296-199 76-ND,-296-19976,296 -19976-NDR,PT4243C-N D,-PT4243C-NDR,296-1 9976 Base Product Number: PT4243 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1335284-PT4243C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Size / Dimension: 2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm) Applications: ITE (Commercial) Standard Package: 15 Mounting: Surface Mount Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT4243C-NDR,-296-199 76-ND,-296-19976,296 -19976-NDR,PT4243C-N D,-PT4243C-NDR,296-1 9976 Base Product Number: PT4243 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335284-PT4243C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335284-PT4243C
Power Supplies - Board Mount - DC DC Converters 1335284-PT4243C
Manufacturer: Texas Instruments Win Source Part Number: 1335284-PT4243C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Size / Dimension: 2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm) Applications: ITE (Commercial) Standard Package: 15 Mounting: Surface Mount Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT4243C-NDR,-296-199 76-ND,-296-19976,296 -19976-NDR,PT4243C-N D,-PT4243C-NDR,296-1 9976 Base Product Number: PT4243 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1335284-PT4243C
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Isolated Module
Features: Remote On/Off, OCP, SCP, UVLO
Size / Dimension: 2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
Applications: ITE (Commercial)
Standard Package: 15
Mounting: Surface Mount
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 84%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT4243C-NDR,-296-19976-ND,-296-19976,296-19976-NDR,PT4243C-ND,-PT4243C-NDR,296-19976
Base Product Number: PT4243
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335284-PT4243C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 10-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1240982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 26.4 volts
View Details
Power Supply Chip >> DC-DC Converters - LM7705MM/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Output Voltage Type Fixed
Output Voltage -0.2300 volts
Input Voltage 3 to 5.25 volts
View Details
3A Boost DC-DC Converter IC - 739-AAT1230IRN-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details