The DCWIM20-48S24C is a 20-watt DC/DC power module with a 48V input voltage range of 18 to 75VDC and a regulated 24V output at 835mA. It features 91% efficiency, 150mVp-p ripple and noise, and 2500VDC input-to-output isolation. The unit is housed in a fully encapsulated plastic case measuring 3.78in x 2.13in x 0.92in (96mm x 54mm x 23.3mm) and supports chassis or DIN-Rail mounting. It includes remote On/Off control, over load, over voltage, and short circuit protection, and meets UL/cUL/IEC/EN 60950-1 safety approvals with CE marking. The device operates over an ambient temperature range of -40°C to +85°C and complies with RoHS and REACH standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCWIM20-48S24C |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |