The DCP020505P is a 2-W isolated unregulated DC/DC converter module with a 5-V input and 5-V output, packaged in a 7-pin PDIP with dimensions of 19.18 mm × 10.60 mm. It provides 1-kV operational isolation with a continuous voltage rating of 60 VDC / 42.5 VAC across the barrier, features 80% typical efficiency at 400 mA load, and meets UL1950 and EN55022 Class B EMC standards. The device operates from -40°C to 85°C and includes thermal shutdown, short-circuit protection, and synchronization capability via a 400-kHz switching frequency.
Miniature, 2W Isolated Unregulated DC/DC Converters 7-PDIP
Isolated DC/DC Converter, 2W, 5V In, 7-PDIP, Industrial Product overview: DCP020505P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Isolated, 2W, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Industrial, Isolated, 2W, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP020505P can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCP020505P | 132-DCP020505P |
| Product Name | DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters | Industrial Isolated 2W 5V DC-DC Converter IC |
| Package Type | Other; PDIP,SOP | |
| Features | Single Output,Unregulated,1kV Isolation,2W | |
| Output Voltage | 4.75 to 5.25 volts | |
| Input Voltage | 4.5 to 5.5 volts | 5.5 volts |