The DCW48S15-150 is a 200-watt, single-output DC/DC converter with a 4:1 input voltage range of 18 to 75 VDC and a fixed 15 V output at up to 10 A. It features 2250 VDC input-to-output isolation, adjustable output voltage, overvoltage, overcurrent, short-circuit, and overtemperature protection, and operates with no minimum load. The converter has an efficiency of 89%, a ripple and noise of 100 mVp-p, and supports negative logic remote on/off. It meets UL60950-1, EN60950-1, and IEC60950-1 safety standards, is CE marked, and complies with EN50155 and EN45545-2 railway standards. The package measures 2.07 in x 3.86 in x 0.67 in (52.5 mm x 98 mm x 17 mm) and is mounted on an aluminum case with six-sided shielding. Maximum capacitive load is 26,000 µF, and the operating case temperature ranges from -40°C to +100°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCW48S15-150 |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |