The DCMRH20-12S12 is a 20-watt medical DC/DC converter with a single 12VDC output, designed for use in medical applications requiring I/O isolation of 4200VAC and compliance with ANSI/AAMI ES60601-1, CAN/CSA-C22.2 No. 60601-1, and IEC/EN 60601-1 3rd edition 2xMOPP safety standards. It operates from a 9 to 18VDC input range and provides a maximum output current of 1670mA with 89% efficiency. The converter features no minimum load requirement, over load, over voltage, and short circuit protection in hiccup mode, and a maximum output ripple of 100mVp-p. It is housed in a compact 2in x 1in x 0.47in (50.8mm x 25.4mm x 12mm) non-conductive black plastic case weighing 30g, and operates with natural convection cooling. The case temperature must not exceed 95°C, and the operating ambient temperature ranges from -40°C to 62°C for this model.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMRH20-12S12 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |