The DCMOPW06-24D12B is a 6-watt medical DC/DC converter with a dual output of ±12 VDC, capable of delivering ±250 mA, in a 1.25 x 0.80 x 0.40 inch DIP package. It operates from a 9 to 36 VDC input range, with 3000 VAC input-to-output isolation (2 MOOP), 2 µA patient leakage current, and reinforced insulation for 300 VAC working voltage. The converter meets ANSI/AAMI ES60601-1, IEC60601-1, EN60601-1, UL60950-1, EN60950-1, and IEC60950-1 safety standards, includes built-in EMI Class A filtering, and is RoHS II and REACH compliant. Remote ON/OFF control is supported via the 'B' type pin connection. Efficiency is 88.5% at full load, with ripple and noise rated at 40 mVp-p. The converter features overvoltage, overload, short circuit, and undervoltage protection, operates from -40°C to +88°C ambient, and has a thermal impedance of 18°C/W under natural convection.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMOPW06-24D12B |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |