Texas Instruments Power Supplies Board Mount DCDC Converters - PT5103C PT5103C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930967-PT5103C Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5103 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5103C-ND, PT5103C-NDR, -PT5103C-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930967-PT5103C Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5103 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5103C-ND, PT5103C-NDR, -PT5103C-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5103C - 930967-PT5103C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5103C
930967-PT5103C
Power Supplies Board Mount DCDC Converters - PT5103C 930967-PT5103C
Manufacturer: Texas Instruments Win Source Part Number: 930967-PT5103C Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input Package: Tray Package: 3-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5103 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5103C-ND, PT5103C-NDR, -PT5103C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930967-PT5103C
Series: PT5100
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input
Package: Tray
Package: 3-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT5103
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT5103C-ND, PT5103C-NDR, -PT5103C-NDR

Buy Now Datasheet
SMD 3.3V 1A 26V DC-DC Converter IC - 132-PT5103C - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 3.3V 1A 26V DC-DC Converter IC
132-PT5103C
SMD 3.3V 1A 26V DC-DC Converter IC 132-PT5103C
DC/DC Controller, 3.3V Out, 1A, 9-26V In, 875kHz, SMD Product overview: PT5103C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 1A, 26V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5103C can be used for catalog matching and distributor lookup.

DC/DC Controller, 3.3V Out, 1A, 9-26V In, 875kHz, SMD Product overview: PT5103C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 1A, 26V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT5103C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 930967-PT5103C 132-PT5103C
Product Name Power Supplies Board Mount DCDC Converters - PT5103C SMD 3.3V 1A 26V DC-DC Converter IC
Package Type Other; 3-SMD Module Other; SMD/SMT
Unlock Full Specs
to access all available technical data