The DCMOP10-24D12B is a medical DC/DC power converter in the DCMOP10 series, providing up to 10 Watts of output power in a 1.25 x 0.80 x 0.40 inch DIP package. It features a 24 VDC nominal input voltage range of 18-36 VDC and delivers ±12 VDC dual outputs with ±416 mA current, 40 mVp-p ripple and noise, and 89% efficiency. The converter offers 3000 VAC input-to-output isolation, 2 µA patient leakage current, reinforced insulation for 300 VAC working voltage, and 6.6 mm clearance and creepage distance. It includes protections against short circuit, over voltage, and over load, and meets ANSI/AAMI ES60601-1, EN60601-1, IEC60601-1, UL60950-1, EN60950-1, and IEC60950-1 safety standards. Remote ON/OFF control is available with the B-type pin configuration. The device is RoHS II and REACH compliant, with an operating temperature range of -40 to +77 °C and a thermal impedance of 18 °C/W under natural convection.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DCMOP10-24D12B |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |