The IR3899MTRPBF is a 9A highly integrated synchronous buck regulator designed for DC/DC power conversion in applications such as server systems, embedded telecom, and distributed point-of-load architectures. It operates from an input voltage range of 1.0V to 21V with an external Vcc and delivers an output voltage from 0.5V to 0.86× Vin. The device features a programmable switching frequency up to 1.5MHz, internal MOSFETs, and a 4mm × 5mm Power QFN package. It includes protection functions like thermally compensated current limit, overvoltage protection, thermal shutdown, and pre-bias start-up. The part is lead-free, halogen-free, RoHS compliant, and rated for an operating junction temperature range of -40°C to 125°C.
IC REG BUCK ADJ 9A 16QFN Product overview: IR3899MTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 9A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR3899MTRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-IR3899MTRPBF |
| Product Name | Buck 9A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.5000 volts |
| Input Voltage | 21 volts |