The DC100-12S12 is a 100-watt, single-output DC/DC converter with a 12VDC nominal input voltage range of 9-18VDC and a 12VDC output, capable of delivering up to 8.4A. It operates with up to 91% efficiency and features a half-brick footprint measuring 2.4x2.28x0.5 inches (61x57.9x12.7 mm). The unit includes six-sided shielding, remote on/off control, over voltage, over current, short circuit, and over temperature protection, and complies with UL60950-1, EN60950-1, and IEC60950-1 safety standards. Output ripple and noise is 100mVp-p under full load, with no minimum load requirement. Input to output isolation is rated at 2250VDC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DC100-12S12 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |