Texas Instruments DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters DCP010505DBP-U

Description
Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP -40 to 100
Request a Quote Datasheet
Description
Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP-U - Texas Instruments
Dallas, TX, United States
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters
DCP010505DBP-U
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters DCP010505DBP-U
Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP -40 to 100

Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP -40 to 100

Buy Now Datasheet
Isolated 1W 5V 100mA DC-DC Converter IC - 132-DCP010505DBP-U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 5V 100mA DC-DC Converter IC
132-DCP010505DBP-U
Isolated 1W 5V 100mA DC-DC Converter IC 132-DCP010505DBP-U
1W Isolated DC/DC Converter, 5V Out, 100mA, SOP, 1kV Isolation Product overview: DCP010505DBP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 100mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP010505DBP-U can be used for catalog matching and distributor lookup.

1W Isolated DC/DC Converter, 5V Out, 100mA, SOP, 1kV Isolation Product overview: DCP010505DBP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 100mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP010505DBP-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Converter - 16855080 - Radwell International
Willingboro, NJ, United States
Power Converter
16855080
Power Converter 16855080
DC/DC CONVERTER 1W 5V/+-5V, 10505; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2OUTPUTS; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:14PINS; OUTPUT CURRENT:100MA; SWITCHING FREQUENCY:800KHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONVERTER 1W 5V/+-5V, 10505; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:5.5V; NO. OF OUTPUTS:2OUTPUTS; DC / DC CONVERTER IC CASE:SOP; NO. OF PINS:14PINS; OUTPUT CURRENT:100MA; SWITCHING FREQUENCY:800KHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Radwell International
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCP010505DBP-U 132-DCP010505DBP-U 16855080
Product Name DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters Isolated 1W 5V 100mA DC-DC Converter IC Power Converter
Package Type Other; PDIP,SOP Other; SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts 5.75 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers
Power Supply Chip >> DC-DC Converters - LM2611AMFX/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOT23
Output Voltage Type Adjustable / Variable
Output Voltage -32 to -1.23 volts
View Details
1.2V 600mA 3MHz DC-DC Converter IC - 739-LM3677LEE-1.2/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.2 volts
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
2 suppliers