The CMDB48S1.5-12 is a 40-watt single-output chassis-mount DC/DC converter with a 36-75 VDC input range and a 1.5 VDC output at 8000 mA. It features six-sided continuous shielding, 1600 VDC isolation, 90% efficiency, and operates from -40°C to +85°C with a maximum case temperature of +100°C. The converter measures 4.00 x 2.25 x 0.81 inches and weighs approximately 7 oz. It meets IEC60950-1, UL60950-1, and EN60950-1 safety standards and complies with EN55022 Class A emissions and EN61000-4-2/4-3/4-4/
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CMDB48S1.5-12 |
| Product Name | DC to DC Converter |
| Output Voltage | 1.5 volts |