Texas Instruments DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters DCR012403P

Description
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403P - Texas Instruments
Dallas, TX, United States
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters
DCR012403P
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters DCR012403P
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP

Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP

Buy Now Datasheet
Isolated 1W 3.3V 300mA DC-DC Converter IC - 132-DCR012403P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 3.3V 300mA DC-DC Converter IC
132-DCR012403P
Isolated 1W 3.3V 300mA DC-DC Converter IC 132-DCR012403P
1W Isolated DC/DC Converter, 3.3V, 300mA, PDIP Product overview: DCR012403P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3.3V, 300mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR012403P can be used for catalog matching and distributor lookup.

1W Isolated DC/DC Converter, 3.3V, 300mA, PDIP Product overview: DCR012403P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3.3V, 300mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR012403P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR012403P 132-DCR012403P
Product Name DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 3.3V 300mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; PDIP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts 3.3 volts
Input Voltage 21.6 to 26.4 volts 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 60V 600mA SOT-23 Step-Down DC-DC Converter IC - 739-LMR16006YDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - PT5402C - 930972-PT5402C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive Buck 2.7V 5.5V Step-Down DC-DC Converter IC - 739-LM3671QMFX-1.2/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 1.2 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Buck 5V 500mA 40V Step-Down DC-DC Converter IC - 739-LM2594MX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers