Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
WALDOM ELECTRONICS
LNK458VG -- PMIC - LED DRIVERS
Waldom Electronics
PMIC - LED Drivers
LNK458VG
Description
IC LED DRIVER OFFL DIM 1A EDIP12
Lingto Electronic Limited
Done
Datasheet
Description
IC LED DRIVER OFFL DIM 1A EDIP12
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK458VG
PMIC - LED Drivers
LNK458VG
IC LED DRIVER OFFL DIM 1A EDIP12
IC LED DRIVER OFFL DIM 1A EDIP12
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
LED Drivers
Product Number
LNK458VG
Product Name
PMIC - LED Drivers
Type
Dimmable
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
LED Driver IC
A8516ELPTR-T
Specs
Number of Channels
6 #
View Details
4
suppliers
Rochester Electronics
PMIC - PMIC - LED Drivers - CAT4008Y-T2
CAT4008Y-T2
Specs
Form Factor
Intgrated Circuit (IC)
View Details
RS Components, Ltd.
LED Drivers
1899410P
Specs
Input Voltage
5 volts
Number of Channels
1 #
Features
RoHS Compliant
View Details
Texas Instruments
SMD 0.53A 1150kHz LED Driver IC
LM3501TLX-16
Specs
Number of Channels
1 #
View Details
2
suppliers