Waldom Electronics Power Supply/Appliance Cord 45-404

Description
6 FT 1.8288 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET SHROUDED MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet
Description
6 FT 1.8288 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET SHROUDED MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 45-404 - Waldom Electronics
Rockford, IL, USA
Power Supply/Appliance Cord
45-404
Power Supply/Appliance Cord 45-404
6 FT 1.8288 LENGTH IN METERS UL APPROVAL COMPUTER, OFFICE, PRINTER APPLICATION 125 VAC VOLTAGE RATING 7 AMPERE CURRENT RATING 18 AWG CONDUCTOR SIZE FEMALE CONNECTOR OUTLET SHROUDED MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
  • 6 FT
  • 1.8288 LENGTH IN METERS
  • UL APPROVAL
  • COMPUTER, OFFICE, PRINTER APPLICATION
  • 125 VAC VOLTAGE RATING
  • 7 AMPERE CURRENT RATING
  • 18 AWG CONDUCTOR SIZE
  • FEMALE CONNECTOR OUTLET
  • SHROUDED MALE PLUG INLET
  • GC[T] BRAND
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category AC Power Cords
Product Number 45-404
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821895-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 59.05 inch (1500 mm)
Rated Current 13 amps
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 377003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details