Waldom Electronics Panel Lamp 39-3555-06

Description
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE GREEN LENS COLOR HIGH FLAT LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet
Description
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE GREEN LENS COLOR HIGH FLAT LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lamp - 39-3555-06 - Waldom Electronics
Rockford, IL, USA
Panel Lamp
39-3555-06
Panel Lamp 39-3555-06
ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.312 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE GREEN LENS COLOR HIGH FLAT LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
  • ROUND TYPE
  • NYLON BODY MATERIAL
  • 5 MM LED LAMP TYPE
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • 0.312 INCH MOUNTING HOLE SIZE
  • 5/6 V LAMP VOLTAGE
  • GREEN LENS COLOR
  • HIGH FLAT LENS STYLE
  • 1 RESISTOR INCLUDED
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 39-3555-06
Product Name Panel Lamp
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713820 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details