NKK Switches Indicator LB03KW01-01-JB

Description
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED
Request a Quote
Description
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB03KW01-01-JB is a rectangular indicator compatible with LB pushbuttons, featuring a black housing and a clear lens with a white diffuser for super bright LED illumination. It uses a T-1 bi-pin LED with a typical forward current of 20 mA, a forward voltage of 3.3 V, and a maximum reverse voltage of 7 V. The operating temperature range is -25°C to +50°C. The panel cutout is 0.622 in × 0.866 in (15.8 mm × 22.0 mm), and the housing thickness accommodates panel thicknesses from 0.039 in to 0.157 in (1.0 mm to 4.0 mm). Terminals are quick connect type.

Datasheet Summary
Powered by GS/AI

The LB03KW01-01-JB is a rectangular indicator compatible with LB pushbuttons, featuring a black housing and a clear lens with a white diffuser for super bright LED illumination. It uses a T-1 bi-pin LED with a typical forward current of 20 mA, a forward voltage of 3.3 V, and a maximum reverse voltage of 7 V. The operating temperature range is -25°C to +50°C. The panel cutout is 0.622 in × 0.866 in (15.8 mm × 22.0 mm), and the housing thickness accommodates panel thicknesses from 0.039 in to 0.157 in (1.0 mm to 4.0 mm). Terminals are quick connect type.

Suppliers

Company
Product
Description
Supplier Links
Indicator - LB03KW01-01-JB - NKK Switches
Scottsdale, AZ, United States
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED

Complement to LB Pushbuttons

  • Square, Round, Rectangular
  • Housing Color Options
  • Incandescent, Neon, Bright or Super Bright LED
Supplier's Site Datasheet
LED Indication - LB03KW01-01-JB - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
LB03KW01-01-JB
LED Indication LB03KW01-01-JB
INDICATOR

INDICATOR

Buy Now
INDICATOR

INDICATOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
LB03KW01-01-JB
Industrial Panel Mount Indicators / Switch Indicators LB03KW01-01-JB
Industrial Panel Mount Indicators / Switch Indicators INDICATOR

Industrial Panel Mount Indicators / Switch Indicators INDICATOR

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LB03KW01-01-JB LB03KW01-01-JB 2300-LB03KW01-01-JB LB03KW01-01-JB
Product Name Indicator LED Indication Indicators Industrial Panel Mount Indicators / Switch Indicators
LED Color White
Unlock Full Specs
to access all available technical data

Similar Products

LED Indication - UB204KW035C - Powell Electronics, Inc.
Specs
Lamp Type LED Lamps
View Details
2 suppliers
Indicator - LB02KW01-5C24-JC - NKK Switches
Specs
LED Color Red
Voltage type AC AC
Rated Voltage 24 volts
View Details
4 suppliers