Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, 2, SPST, RAISED SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
DIP Switches / SIP Switches DIP KNIFEEDGE HI PSI 2POL LONG LVR
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-2104-P | Z7990DKR-ND | A6SN-2104-P | 58T7858 | A6SN-2104-P |
| Product Name | A6SN Slide DIP Switch | DIP Switches | Switches - DIP Switches | Dip Switch, 2, Spst, Raised Slide; No. Of Circuits Omron Electronic Components | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 4.45 x 7 x 7.5 mm | ||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Other Terminal Type | SMD | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |