Waldom Electronics Specialty Snap Action Switch 35-876

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 180 GRAM OPERATING FORCE 0.013 INCH DIFFERENTIAL TRAVEL SHORT ROLLER ACTUATOR/HEAD TYPE 0.7 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 180 GRAM OPERATING FORCE 0.013 INCH DIFFERENTIAL TRAVEL SHORT ROLLER ACTUATOR/HEAD TYPE 0.7 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-876 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-876
Specialty Snap Action Switch 35-876
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 180 GRAM OPERATING FORCE 0.013 INCH DIFFERENTIAL TRAVEL SHORT ROLLER ACTUATOR/HEAD TYPE 0.7 INCH PRETRAVEL 0.04 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC/VDC VOLTAGE RATING
  • 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -55 TO 150 DEG C TEMPERATURE RATING
  • SOLDER/QUICK CONNECT TERMINAL TYPE
  • 180 GRAM OPERATING FORCE
  • 0.013 INCH DIFFERENTIAL TRAVEL
  • SHORT ROLLER ACTUATOR/HEAD TYPE
  • 0.7 INCH PRETRAVEL
  • 0.04 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-876
Product Name Specialty Snap Action Switch
Actuator Style Roller Style
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 10 amps
AC Voltage Rating 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01FL2-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers
Micro Switches - 8046247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details