OTTO Controls Single-Step Trigger Switch U2-054

Description
This single-step trigger switch is an excellent choice when a two-step trigger is not required. Actuating force is 3 lbs. to pass through the detent and will continue travel after the detent. The U2-054 is 7 amps resistive @ 28VDC. Body is black, button is gray.
Request a Quote
Description
This single-step trigger switch is an excellent choice when a two-step trigger is not required. Actuating force is 3 lbs. to pass through the detent and will continue travel after the detent. The U2-054 is 7 amps resistive @ 28VDC. Body is black, button is gray.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single-Step Trigger Switch - U2-054 - OTTO Controls
Carpentersville, IL, United States
Single-Step Trigger Switch
U2-054
Single-Step Trigger Switch U2-054
This single-step trigger switch is an excellent choice when a two-step trigger is not required. Actuating force is 3 lbs. to pass through the detent and will continue travel after the detent. The U2-054 is 7 amps resistive @ 28VDC. Body is black, button is gray.

This single-step trigger switch is an excellent choice when a two-step trigger is not required. Actuating force is 3 lbs. to pass through the detent and will continue travel after the detent. The U2-054 is 7 amps resistive @ 28VDC. Body is black, button is gray.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Snap Action Switches
Product Number U2-054
Product Name Single-Step Trigger Switch
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details