TE Connectivity Snap Action Switches K1150984

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Screw Terminal Switch Style : Micro
Request a Quote
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Screw Terminal Switch Style : Micro
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1150984 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1150984
Snap Action Switches K1150984
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Screw Terminal Switch Style : Micro

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Electrical Characteristics


  • Contact Current Rating (AMP) : 10.1
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 24

Industry Standards


  • IP Rating : IP40

Product Type Features


  • Actuator Style : Plunger
  • Actuator Type : Stuffer (Plunger Style)
  • Switch Connection Type : Screw Terminal
  • Switch Style : Micro
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1150984
Product Name Snap Action Switches
Actuator Style Stuffer (Plunger Style)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-1825043-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
Snap Action Switches - 2351462-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - 1-2439028-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Snap Action Switches - 1825043-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers