TE Connectivity Keylock Switches 2SKF131AEL01

Description
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 450-1005-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
450-1005-ND
Keylock Switches 450-1005-ND
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount

Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount

Buy Now Datasheet
Switch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; SPST; 1 Position; Key; Screw - 70155916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; SPST; 1 Position; Key; Screw
70155916
Switch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; SPST; 1 Position; Key; Screw 70155916
Medium Security Key Switch, SPST Contact Silver contact material Medium security key switch with silver contact material.

Medium Security Key Switch, SPST Contact

  • Silver contact material
    Medium security key switch with silver contact material.
Supplier's Site
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity - 11F445 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity
11F445
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity 11F445
SWITCH, KEY OPERATED, SPST, 1A, 120V; Product Range:SKF Series; Contact Configuration:SPST; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPST, 1A, 120V; Product Range:SKF Series; Contact Configuration:SPST; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
2SKF131AEL01
Keylock Switches 2SKF131AEL01
Keylock Switches SPST OFF-ON POS 1 KEYLOCK SWITCH

Keylock Switches SPST OFF-ON POS 1 KEYLOCK SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 450-1005-ND 70155916 11F445 2SKF131AEL01
Product Name Keylock Switches Switch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; SPST; 1 Position; Key; Screw Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity Keylock Switches
Actuator Type Keylock Keylock Keylock
Current Rating 1.0 amps 1.0 amps 1.0 amps
Angle of Throw 90 degrees
Mechanical Life 10000 cycles
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01AC16HB-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE11LJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-524-170-R-A2-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details