Waldom Electronics Specialty Snap Action Switch 35-473

Description
0.866 INCH W X 1.692 INCH D SIZE SPDT, NO-NC CONTACT CONFIGURATION UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE PUSHBUTTON ACTUATOR/HEAD TYPE RED KNOB COLOR GC[T] BRAND
Datasheet
Description
0.866 INCH W X 1.692 INCH D SIZE SPDT, NO-NC CONTACT CONFIGURATION UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE PUSHBUTTON ACTUATOR/HEAD TYPE RED KNOB COLOR GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-473 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-473
Specialty Snap Action Switch 35-473
0.866 INCH W X 1.692 INCH D SIZE SPDT, NO-NC CONTACT CONFIGURATION UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE PUSHBUTTON ACTUATOR/HEAD TYPE RED KNOB COLOR GC[T] BRAND
  • 0.866 INCH W X 1.692 INCH D SIZE
  • SPDT, NO-NC CONTACT CONFIGURATION
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • PUSHBUTTON ACTUATOR/HEAD TYPE
  • RED KNOB COLOR
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-473
Product Name Specialty Snap Action Switch
Actuator Style Pushbutton Style
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Snap Action Switches - K1145843 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 2496832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details