Aratas America LLC D2A Ultra Subminiature Detection Switch D2A-1110

Description
Ultra Subminiature Detection Switch with Slide Mechanism and Pushbutton Actuator Compact, light weight, and 3 mm long stroke. Built-in slide mechanism allows selection of shorting or non-shorting switching timing of the switch.
Request a Quote Datasheet
Description
Ultra Subminiature Detection Switch with Slide Mechanism and Pushbutton Actuator Compact, light weight, and 3 mm long stroke. Built-in slide mechanism allows selection of shorting or non-shorting switching timing of the switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2A Ultra Subminiature Detection Switch - D2A-1110 - Aratas America LLC
Hoffman Estates, IL, United States
D2A Ultra Subminiature Detection Switch
D2A-1110
D2A Ultra Subminiature Detection Switch D2A-1110
Ultra Subminiature Detection Switch with Slide Mechanism and Pushbutton Actuator Compact, light weight, and 3 mm long stroke. Built-in slide mechanism allows selection of shorting or non-shorting switching timing of the switch.

Ultra Subminiature
Detection Switch with
Slide Mechanism and
Pushbutton Actuator

  • Compact, light weight, and 3 mm long stroke.
  • Built-in slide mechanism allows selection of shorting or non-shorting switching timing of the switch.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW831-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW831-ND
Snap Action, Limit Switches SW831-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2A-1110
Basic / Snap Action Switches D2A-1110
Basic / Snap Action Switches Non-shorting 0.98N SUBMINI BASIC SWITCH

Basic / Snap Action Switches Non-shorting 0.98N SUBMINI BASIC SWITCH

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2A-1110 SW831-ND D2A-1110
Product Name D2A Ultra Subminiature Detection Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Pushbutton Style Overtravel Plunger Pushbutton Style; Plunger
Common Size Standard
Standards and Certifications IP00 RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Non-shorting Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01FL-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL003H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-A063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03MLS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details