Waldom Electronics Specialty Snap Action Switch 35-3938

Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 225 GRAM OPERATING FORCE 0.045 INCH DIFFERENTIAL TRAVEL LONG LEVER ACTUATOR/HEAD TYPE 0.25 INCH PRETRAVEL 0.125 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 225 GRAM OPERATING FORCE 0.045 INCH DIFFERENTIAL TRAVEL LONG LEVER ACTUATOR/HEAD TYPE 0.25 INCH PRETRAVEL 0.125 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-3938 - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-3938
Specialty Snap Action Switch 35-3938
MINIATURE TYPE SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 125/250/277 VAC, 125/250 VDC VOLTAGE RATING 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -40 TO 85 DEG C TEMPERATURE RATING SOLDER/QUICK CONNECT TERMINAL TYPE 225 GRAM OPERATING FORCE 0.045 INCH DIFFERENTIAL TRAVEL LONG LEVER ACTUATOR/HEAD TYPE 0.25 INCH PRETRAVEL 0.125 INCH OVER TRAVEL GC[T] BRAND
  • MINIATURE TYPE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 125/250/277 VAC, 125/250 VDC VOLTAGE RATING
  • 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -40 TO 85 DEG C TEMPERATURE RATING
  • SOLDER/QUICK CONNECT TERMINAL TYPE
  • 225 GRAM OPERATING FORCE
  • 0.045 INCH DIFFERENTIAL TRAVEL
  • LONG LEVER ACTUATOR/HEAD TYPE
  • 0.25 INCH PRETRAVEL
  • 0.125 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-3938
Product Name Specialty Snap Action Switch
Actuator Style Lever Style
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 10 amps
AC Voltage Rating 125 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A003D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Snap Action Switches - K1132686 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 241238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details