Waldom Electronics Specialty Snap Action Switch 35-3908-BU

Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 13 OZ OPERATING FORCE 0.002 INCH DIFFERENTIAL TRAVEL HIGH OVER TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL 0.22 INCH OVER TRAVEL GC[T] BRAND
Datasheet
Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 13 OZ OPERATING FORCE 0.002 INCH DIFFERENTIAL TRAVEL HIGH OVER TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL 0.22 INCH OVER TRAVEL GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-3908-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-3908-BU
Specialty Snap Action Switch 35-3908-BU
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW TERMINAL TYPE 13 OZ OPERATING FORCE 0.002 INCH DIFFERENTIAL TRAVEL HIGH OVER TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL 0.22 INCH OVER TRAVEL GC[T] BRAND
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250/480 VAC, 125/250 VDC VOLTAGE RATING
  • 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -55 TO 150 DEG C TEMPERATURE RATING
  • SCREW TERMINAL TYPE
  • 13 OZ OPERATING FORCE
  • 0.002 INCH DIFFERENTIAL TRAVEL
  • HIGH OVER TRAVEL PLUNGER ACTUATOR/HEAD TYPE
  • 0.02 INCH PRETRAVEL
  • 0.22 INCH OVER TRAVEL
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-3908-BU
Product Name Specialty Snap Action Switch
Actuator Style HIGH OVER TRAVEL PLUNGER
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 20 amps
AC Voltage Rating 125 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1008349 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 7972539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details