TE Connectivity
Snap Action Switches
K1145711
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Lever Sealing Requirement : Sealed Switch Style : Micro
Request a Quote
Email Supplier
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Lever Sealing Requirement : Sealed Switch Style : Micro
Request a Quote
Email Supplier
Suppliers
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Lever Sealing Requirement : Sealed Switch Style : Micro
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment
- Snap Action Switch Mounting Angle : Vertical
Product Type Features
- Actuator Style : Lever
- Sealing Requirement : Sealed
- Switch Style : Micro
Buy Now
Technical Specifications
|
Product Category
|
Snap Action Switches |
|
Product Number
|
K1145711 |
|
Product Name
|
Snap Action Switches |
|
Actuator Style
|
Lever Style
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Style
Angled Toggle (Detector)
Operating Temp
-40 to 185 F (-40 to 85 C)
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
View Details
Actuator Style
Lever Style; Lever
Common Size
Subminiature
Actuator Material
Metallic
View Details
2 suppliers
Actuator Style
Pushbutton Style; Pin Plunger
Common Size
Subminiature
Actuator Material
Metallic
View Details
2 suppliers
Actuator Style
Pushbutton Style
Standards and Certifications
RoHS
Maximum Current
15 amps
View Details