TE Connectivity Keylock Switches SKT331AEL01

Description
Keylock Switch 2 Position DPDT 3A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPDT 3A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - SKT331AEL01-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
SKT331AEL01-ND
Keylock Switches SKT331AEL01-ND
Keylock Switch 2 Position DPDT 3A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position DPDT 3A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Switch, Key Operated, Dpdt, 3A, 125V; Product Range Alcoswitch Te Connectivity - 11F450 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Dpdt, 3A, 125V; Product Range Alcoswitch Te Connectivity
11F450
Switch, Key Operated, Dpdt, 3A, 125V; Product Range Alcoswitch Te Connectivity 11F450
SWITCH, KEY OPERATED, DPDT, 3A, 125V; Product Range:SKT Series; Contact Configuration:DPDT; Switch Operation:On-On; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:28V RoHS Compliant: No

SWITCH, KEY OPERATED, DPDT, 3A, 125V; Product Range:SKT Series; Contact Configuration:DPDT; Switch Operation:On-On; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:28V RoHS Compliant: No

Supplier's Site Datasheet
Selector Switch - 19136810 - Radwell International
Willingboro, NJ, United States
Selector Switch
19136810
Selector Switch 19136810
SWITCH, KEY OPERATED, DPDT, 3A, 125V, PRODUCT RANGE:SKT SERIES, CONTACT CONFIGURATION:DPDT, SWITCH OPERATION:ON-ON, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:3A, CONTACT VOLTAGE AC NOM:125V, CONTACT VOLTAGE DC NOM:28V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

SWITCH, KEY OPERATED, DPDT, 3A, 125V, PRODUCT RANGE:SKT SERIES, CONTACT CONFIGURATION:DPDT, SWITCH OPERATION:ON-ON, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:3A, CONTACT VOLTAGE AC NOM:125V, CONTACT VOLTAGE DC NOM:28V ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
SKT331AEL01
Keylock Switches SKT331AEL01
Keylock Switches DPDT ON-NONE-ON

Keylock Switches DPDT ON-NONE-ON

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number SKT331AEL01-ND 11F450 19136810 SKT331AEL01
Product Name Keylock Switches Switch, Key Operated, Dpdt, 3A, 125V; Product Range Alcoswitch Te Connectivity Selector Switch Keylock Switches
Actuator Type Keylock Keylock
Current Rating 3.0 amps 3.0 amps
Angle of Throw 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKM12AFW01-008 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers