TE Connectivity Slide Switches 9-1437581-1

Description
Body Features Actuator Color : White Actuator Material : Nylon Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 25.4 MM  [1 INCH ] PCB Tail Length : 4.06 MM  [.16 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Other Comment : Open Ended (Unsealed) Case Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush, Side Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote
Description
Body Features Actuator Color : White Actuator Material : Nylon Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 25.4 MM  [1 INCH ] PCB Tail Length : 4.06 MM  [.16 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Other Comment : Open Ended (Unsealed) Case Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush, Side Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 9-1437581-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
9-1437581-1
Slide Switches 9-1437581-1
Body Features Actuator Color : White Actuator Material : Nylon Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 25.4 MM  [1 INCH ] PCB Tail Length : 4.06 MM  [.16 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Other Comment : Open Ended (Unsealed) Case Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush, Side Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : White
  • Actuator Material : Nylon

Configuration Features


  • Configuration (Pole-Throw) : Six Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Length : 25.4 MM  [1 INCH ]
  • PCB Tail Length : 4.06 MM  [.16 INCH ]
  • Width : 7.37 MM  [.29 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without
  • Slide Switch Mounting Angle : Right Angle
  • Slide Switch Mounting Type : Through Hole

Other


  • Comment : Open Ended (Unsealed) Case

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Style : Flush, Side
  • Grade : Telecom
  • Product Type : Switch
  • Switch Style : Auto-Insertable
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now

Technical Specifications

  TE Connectivity
Product Category Slide Switches
Product Number 9-1437581-1
Product Name Slide Switches
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825014-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
4 suppliers
Slide Switches - 1825011-4 - TE Connectivity
Specs
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
3 suppliers
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details