Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
RS COMPONENTS, LTD.
1760908 -- ROTARY SWITCHES
RS Components, Ltd.
Rotary Switches
1760908
Description
RS PRO MTP-051 Push-Rotary Switch
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO MTP-051 Push-Rotary Switch
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
1760908
Rotary Switches
1760908
RS PRO MTP-051 Push-Rotary Switch
RS PRO MTP-051 Push-Rotary Switch
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rotary Switches
Product Number
1760908
Product Name
Rotary Switches
AC Voltage Rating
100 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Selector Switches
2383956
Specs
Actuator Type
Keylock
Number of Poles
1 poles
Positions per Pole
2
View Details
RS Components, Ltd.
Rotary Switches
1760913
Specs
Angle of Throw
80 degrees
Positions per Pole
3
Dimensions
15.15 x 13.45 x 4.75mm
View Details
RS Components, Ltd.
Rotary Switches
321357
Specs
Positions per Pole
6
Dimensions
12.2 x 37mm
Terminal Type
Solder Terminals; Solder
View Details
RS Components, Ltd.
Selector Switch Heads
2383913
Specs
Positions per Pole
2
Features
DustProof; Weather resistant or waterproof
View Details