TE Connectivity Keylock Switches SKT332AEL01

Description
Keylock Switch 2 Position DPDT 3A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPDT 3A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - SKT332AEL01-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
SKT332AEL01-ND
Keylock Switches SKT332AEL01-ND
Keylock Switch 2 Position DPDT 3A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position DPDT 3A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Switch, Key Operated, Dpdt, 3A, 125V; Product Range Alcoswitch Te Connectivity - 11F451 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Dpdt, 3A, 125V; Product Range Alcoswitch Te Connectivity
11F451
Switch, Key Operated, Dpdt, 3A, 125V; Product Range Alcoswitch Te Connectivity 11F451
SWITCH, KEY OPERATED, DPDT, 3A, 125V; Product Range:SKT Series; Contact Configuration:DPDT; Switch Operation:On-On; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:28V RoHS Compliant: No

SWITCH, KEY OPERATED, DPDT, 3A, 125V; Product Range:SKT Series; Contact Configuration:DPDT; Switch Operation:On-On; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:28V RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
SKT332AEL01
Keylock Switches SKT332AEL01
Keylock Switches DPDT ON-NONE-ON

Keylock Switches DPDT ON-NONE-ON

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number SKT332AEL01-ND 11F451 SKT332AEL01
Product Name Keylock Switches Switch, Key Operated, Dpdt, 3A, 125V; Product Range Alcoswitch Te Connectivity Keylock Switches
Actuator Type Keylock Keylock
Current Rating 3.0 amps 1.0 amps
Angle of Throw 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3514-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Keylock Switches - 3-1437597-6 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 15.0 amps
AC Voltage Rating 115 volts
View Details