TE Connectivity Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity DRW1604

Description
SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DR Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DR Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2423 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
16M2423
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 16M2423
SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DR Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DR Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
DRW1604
Coded Rotary Switches DRW1604
Coded Rotary Switches SWITCH DIP WHEEL 16POS STRGHT

Coded Rotary Switches SWITCH DIP WHEEL 16POS STRGHT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 16M2423 DRW1604
Product Name Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity Coded Rotary Switches
AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1137-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details