Wakefield-Vette, Inc. Card Guide Accessories 426C-330UMB

Description
WEDGELOCK 3.30" ANODIZE
Datasheet
Description
WEDGELOCK 3.30" ANODIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 426C-330UMB - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
426C-330UMB
Card Guide Accessories 426C-330UMB
WEDGELOCK 3.30" ANODIZE

WEDGELOCK 3.30" ANODIZE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 426C-330UMB
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers