Wakefield-Vette, Inc. Card Guide Accessories 422C-480MMB-K

Description
WEDGELOCK 4.80" ANODIZE
Datasheet
Description
WEDGELOCK 4.80" ANODIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 422C-480MMB-K - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
422C-480MMB-K
Card Guide Accessories 422C-480MMB-K
WEDGELOCK 4.80" ANODIZE

WEDGELOCK 4.80" ANODIZE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 422C-480MMB-K
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details