Wakefield-Vette, Inc. Card Guide Accessories 422C-280UMB-CP

Description
WEDGELOCK 2.80" ANODIZE
Datasheet
Description
WEDGELOCK 2.80" ANODIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 422C-280UMB-CP - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
422C-280UMB-CP
Card Guide Accessories 422C-280UMB-CP
WEDGELOCK 2.80" ANODIZE

WEDGELOCK 2.80" ANODIZE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 422C-280UMB-CP
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details