Wakefield Thermal, Inc. Heat Sinks HSF-50-40-Y-F

Description
Heat Sink BGA Aluminum Alloy Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Alloy Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1628-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1628-ND
Heat Sinks 345-1628-ND
Heat Sink BGA Aluminum Alloy Top Mount

Heat Sink BGA Aluminum Alloy Top Mount

Buy Now Datasheet
Heat Sink Fan, 0.67Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal - 58AC8255 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Fan, 0.67Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal
58AC8255
Heat Sink Fan, 0.67Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal 58AC8255
HEAT SINK FAN, 0.67DEG C/W, 5.9CFM; Thermal Resistance:0.67°C/W; External Height - Metric:39.37mm; External Width - Metric:50mm; External Length - Metric:50mm; Flow Rate Max:5.9CFM; Noise Rating:29dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes

HEAT SINK FAN, 0.67DEG C/W, 5.9CFM; Thermal Resistance:0.67°C/W; External Height - Metric:39.37mm; External Width - Metric:50mm; External Length - Metric:50mm; Flow Rate Max:5.9CFM; Noise Rating:29dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1628-ND 58AC8255
Product Name Heat Sinks Heat Sink Fan, 0.67Deg C/w, 5.9Cfm; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 0.6700 °C / W 0.6700 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details