Wakefield Thermal, Inc. Heat Sinks 680-75A

Description
Heat Sink TO-3 Aluminum 7.5W @ 58°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 7.5W @ 58°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 680-75A-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
680-75A-ND
Heat Sinks 680-75A-ND
Heat Sink TO-3 Aluminum 7.5W @ 58°C Board Level

Heat Sink TO-3 Aluminum 7.5W @ 58°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F398 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F398
Heat Sink; Thermal Resistance Wakefield Thermal 58F398
HEAT SINK; Thermal Resistance:7.73°C/W; Packages Cooled:TO-3, TO-220; External Width - Metric:46mm; External Height - Metric:19.1mm; External Length - Metric:46mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:7.73°C/W; Packages Cooled:TO-3, TO-220; External Width - Metric:46mm; External Height - Metric:19.1mm; External Length - Metric:46mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 680-75A-ND 58F398
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 2.4 °C / W 7.73 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heatsinks - 1846723 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 21 mm (0.8268 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details