Wakefield Thermal, Inc. Heat Sinks 677-15ABPE

Description
Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 6.0W @ 46°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 6.0W @ 46°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 677-15ABPE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
677-15ABPE-ND
Heat Sinks 677-15ABPE-ND
Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 6.0W @ 46°C Board Level, Vertical

Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 6.0W @ 46°C Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - 677-15ABPE - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
677-15ABPE
Board Level Heat Sink 677-15ABPE
High-Performance, High-Power Heat Sinks for Vertical Board Mounting

High-Performance, High-Power Heat Sinks for Vertical Board Mounting

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 42M0666 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
42M0666
Heat Sink; Thermal Resistance Wakefield Thermal 42M0666
HEAT SINK; Thermal Resistance:7.67°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:41.9mm; External Height - Metric:38.1mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:7.67°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:41.9mm; External Height - Metric:38.1mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 677-15ABPE-ND 677-15ABPE 42M0666
Product Name Heat Sinks Board Level Heat Sink Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes; Socket PCB
Thermal Resistance 2.8 °C / W 2.8 °C / W 7.67 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heatsinks - 7500904 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 23 mm (0.9055 inch)
W 23 mm (0.9055 inch)
H 18 mm (0.7087 inch)
View Details