Heat Sink BGA Aluminum 2.5W @ 30°C Top Mount
HEAT SINK, ALUMINIUM, 27.9MM; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:27.9mm; External Height - Metric:15.24mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 345-1102-ND | 06M4995 |
| Product Name | Heat Sinks | Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal |
| Device | Passive Heat Sink | |
| Weight | 14.06 g (0.4960 oz) | |
| Mounting | Tape or adhesive compound | |
| Thermal Resistance | 2 °C / W |