Wakefield Thermal, Inc. Heat Sinks 658-45ABT4E

Description
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1110-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1110-ND
Heat Sinks 345-1110-ND
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount

Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount

Buy Now Datasheet
Downers Grove, IL, United States
Board Level Heat Sink
658-45ABT4E
Board Level Heat Sink 658-45ABT4E
Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™

Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Sinks Heat Sinks
Product Number 345-1110-ND 658-45ABT4E
Product Name Heat Sinks Board Level Heat Sink
Device Passive Heat Sink
Weight 8.62 g (0.3040 oz)
Mounting Tape or adhesive compound Tape or adhesive compound
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details