Wakefield Thermal, Inc. Heat Sinks 651-B

Description
Heat Sink 14-DIP and 16-DIP Aluminum 0.5W @ 40°C Top Mount
Request a Quote Datasheet
Description
Heat Sink 14-DIP and 16-DIP Aluminum 0.5W @ 40°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1054-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1054-ND
Heat Sinks 345-1054-ND
Heat Sink 14-DIP and 16-DIP Aluminum 0.5W @ 40°C Top Mount

Heat Sink 14-DIP and 16-DIP Aluminum 0.5W @ 40°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 44F704 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
44F704
Heat Sink; Thermal Resistance Wakefield Thermal 44F704
HEAT SINK; Thermal Resistance:-; Packages Cooled:DIP; External Width - Metric:10.5mm; External Height - Metric:6.1mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:DIP; External Width - Metric:10.5mm; External Height - Metric:6.1mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1054-ND 44F704
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 40 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 1846714 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 19 mm (0.7480 inch)
W 19 mm (0.7480 inch)
H 6 mm (0.2362 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details