Wakefield Thermal, Inc. Heat Sinks 621K

Description
Heat Sink TO-3 Aluminum Alloy 15.0W @ 75°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum Alloy 15.0W @ 75°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 621KWW-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
621KWW-ND
Heat Sinks 621KWW-ND
Heat Sink TO-3 Aluminum Alloy 15.0W @ 75°C Board Level

Heat Sink TO-3 Aluminum Alloy 15.0W @ 75°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F538 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F538
Heat Sink; Thermal Resistance Wakefield Thermal 58F538
HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-3; External Width - Metric:120.6mm; External Height - Metric:11.71mm; External Length - Metric:121mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-3; External Width - Metric:120.6mm; External Height - Metric:11.71mm; External Length - Metric:121mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 621KWW-ND 58F538
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 2 °C / W 5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-018-28010 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details