Wakefield Thermal, Inc. Heat Sinks 559-50AB

Description
Heat Sink DC/DC Converter Aluminum 10.0W @ 40°C Top Mount
Request a Quote Datasheet
Description
Heat Sink DC/DC Converter Aluminum 10.0W @ 40°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 559-50AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
559-50AB-ND
Heat Sinks 559-50AB-ND
Heat Sink DC/DC Converter Aluminum 10.0W @ 40°C Top Mount

Heat Sink DC/DC Converter Aluminum 10.0W @ 40°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 78M7610 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
78M7610
Heat Sink; Thermal Resistance Wakefield Thermal 78M7610
HEAT SINK; Thermal Resistance:4°C/W; Packages Cooled:Full Brick; External Width - Metric:61mm; External Height - Metric:12.7mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:4°C/W; Packages Cooled:Full Brick; External Width - Metric:61mm; External Height - Metric:12.7mm; External Length - Metric:117mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 559-50AB-ND 78M7610
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 2.2 °C / W 4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-004-28013 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 29 mm (1.14 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details