Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 5429

Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:339.9mm; External Height - Metric:33.27mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:339.9mm; External Height - Metric:33.27mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 98F5813 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
98F5813
Heat Sink; Thermal Resistance Wakefield Thermal 98F5813
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:339.9mm; External Height - Metric:33.27mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:339.9mm; External Height - Metric:33.27mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 98F5813
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
W 340 mm (13.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heatsinks - 9033084 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 100 mm (3.94 inch)
H 15 mm (0.5906 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details