Wakefield Thermal, Inc. Heat Sinks 528-45AB

Description
Heat Sink Half Brick DC/DC Converter Aluminum 7.0W @ 60°C Board Level
Request a Quote Datasheet
Description
Heat Sink Half Brick DC/DC Converter Aluminum 7.0W @ 60°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1057-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1057-ND
Heat Sinks 345-1057-ND
Heat Sink Half Brick DC/DC Converter Aluminum 7.0W @ 60°C Board Level

Heat Sink Half Brick DC/DC Converter Aluminum 7.0W @ 60°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 91F3672 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
91F3672
Heat Sink; Thermal Resistance Wakefield Thermal 91F3672
HEAT SINK; Thermal Resistance:8.57°C/W; Packages Cooled:Half Brick; External Width - Metric:61mm; External Height - Metric:11.4mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Width:61mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:8.57°C/W; Packages Cooled:Half Brick; External Width - Metric:61mm; External Height - Metric:11.4mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Width:61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1057-ND 91F3672
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 3.2 °C / W 8.57 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 158534 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 135 mm (5.31 inch)
H 98 mm (3.86 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details