Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 486K

Description
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:-; External Width - Metric:158.8mm; External Height - Metric:158.8mm; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:-; External Width - Metric:158.8mm; External Height - Metric:158.8mm; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 58F425 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F425
Heat Sink; Thermal Resistance Wakefield Thermal 58F425
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:-; External Width - Metric:158.8mm; External Height - Metric:158.8mm; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:-; External Width - Metric:158.8mm; External Height - Metric:158.8mm; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 58F425
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 152 mm (5.98 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-008-28005 - TPS Elektronik GmbH
Specs
W 50 mm (1.97 inch)
H 29.2 mm (1.15 inch)
Material Aluminum; AL6063-T5
View Details