Wakefield Thermal, Inc. Heat Sinks 423A

Description
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 47°C Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 47°C Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 423A-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
423A-ND
Heat Sinks 423A-ND
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 47°C Board Level, Extrusion

Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 47°C Board Level, Extrusion

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F509 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F509
Heat Sink; Thermal Resistance Wakefield Thermal 58F509
HEAT SINK; Thermal Resistance:0.94°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:66.7mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.94°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:66.7mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 423A-ND 58F509
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 0.9600 °C / W 0.9400 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-001-28008 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 33 mm (1.3 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 9033100 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 300 mm (11.81 inch)
H 83 mm (3.27 inch)
View Details