Wakefield Thermal, Inc. Heat Sinks 413A

Description
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 72°C Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 72°C Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 413A-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
413A-ND
Heat Sinks 413A-ND
Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 72°C Board Level, Extrusion

Heat Sink TO-3, DO-5, Stud Mount Aluminum 50.0W @ 72°C Board Level, Extrusion

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F1003 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F1003
Heat Sink; Thermal Resistance Wakefield Thermal 58F1003
HEAT SINK; Thermal Resistance:1.44°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:47.6mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:1.44°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:47.6mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 413A-ND 58F1003
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 0.8500 °C / W 1.44 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 9209433 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 70 mm (2.76 inch)
H 70 mm (2.76 inch)
View Details
Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details