Wakefield Thermal, Inc. Heat Sinks 395-2AB

Description
Heat Sink Power Modules Aluminum Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink Power Modules Aluminum Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1178-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1178-ND
Heat Sinks 345-1178-ND
Heat Sink Power Modules Aluminum Board Level, Extrusion

Heat Sink Power Modules Aluminum Board Level, Extrusion

Buy Now Datasheet
Extruded Heat Sink - 395-2AB - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
395-2AB
Extruded Heat Sink 395-2AB
Performance, Low Profile Heat Sinks for Power Modules & IGBTs

Performance, Low Profile Heat Sinks for Power Modules & IGBTs

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 97F7511 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
97F7511
Heat Sink; Thermal Resistance Wakefield Thermal 97F7511
HEAT SINK; Thermal Resistance:0.9°C/W; Packages Cooled:IGBT Power Module; External Width - Metric:127mm; External Height - Metric:63.5mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.9°C/W; Packages Cooled:IGBT Power Module; External Width - Metric:127mm; External Height - Metric:63.5mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1178-ND 395-2AB 97F7511
Product Name Heat Sinks Extruded Heat Sink Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 1179 g (41.6 oz)
Mounting Holes
Thermal Resistance 0.9000 °C / W 0.9000 °C / W 0.9000 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details