Wakefield Thermal, Inc. Heat Sinks 303N

Description
Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 37°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 37°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 303N-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
303N-ND
Heat Sinks 303N-ND
Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 37°C Board Level, Vertical

Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 37°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F487 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F487
Heat Sink; Thermal Resistance Wakefield Thermal 58F487
HEAT SINK; Thermal Resistance:2.47°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:76.2mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:2.47°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:76.2mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 303N-ND 58F487
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 1.3 °C / W 2.47 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 9033090 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 200 mm (7.87 inch)
H 15 mm (0.5906 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details